3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 951107-4620-AR-PR

Description
Manufacturer: 3M Win Source Part Number: 1332873-951107-4620- AR-PR Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 7 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Surface Mount, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 105°C Contact Length - Mating: 0.175" (4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 1A HTSUS: 8536.69.4040 Other Part Number: 3M9356CT,9511074620A RPR,3M9356TR,5111106 684,51111066843,DE50 0005421,3M9356DKR Base Product Number: 951107 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1332873-951107-4620- AR-PR Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 7 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Surface Mount, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 105°C Contact Length - Mating: 0.175" (4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 1A HTSUS: 8536.69.4040 Other Part Number: 3M9356CT,9511074620A RPR,3M9356TR,5111106 684,51111066843,DE50 0005421,3M9356DKR Base Product Number: 951107 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332873-951107-4620-AR-PR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332873-951107-4620-AR-PR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332873-951107-4620-AR-PR
Manufacturer: 3M Win Source Part Number: 1332873-951107-4620- AR-PR Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 7 Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Surface Mount, Right Angle Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.079" (2.00mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 105°C Contact Length - Mating: 0.175" (4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 1A HTSUS: 8536.69.4040 Other Part Number: 3M9356CT,9511074620A RPR,3M9356TR,5111106 684,51111066843,DE50 0005421,3M9356DKR Base Product Number: 951107 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: 3M
Win Source Part Number: 1332873-951107-4620-AR-PR
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 7
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Surface Mount, Right Angle
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.079" (2.00mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 105°C
Contact Length - Mating: 0.175" (4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Other Part Number: 3M9356CT,9511074620ARPR,3M9356TR,5111106684,51111066843,DE500005421,3M9356DKR
Base Product Number: 951107
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332873-951107-4620-AR-PR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount, Right Angle
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Anvil for Turret Terminals - 1717 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 102920-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details