"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
PIN STRIP HEADER 4 POSITION
DE500000034 951104-8622-AR =4/PS/BMT/2MM/1R/STR
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156413-04-ND | 19-951104-8622-AR-ND | 29AC1920 | 34P9655 |
| Product Name | Headers, Male Pins | Headers, Male Pins | De500000034 951104-8622-Ar =4/ps/bmt/2Mm/1R/str/pth/4.0/2.8/ Rohs Compliant 3M | Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 1.0 amps | 1.0 amps |