3M Connectors Board to Board, PCB Mt Pin Hders & Recept 951103-8622-AR

Description
7010386552 70200303967 3/PS/BMT/2MM/1R/STR/ PTH/4.0/2.
Request a Quote Datasheet
Description
7010386552 70200303967 3/PS/BMT/2MM/1R/STR/ PTH/4.0/2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 951103-8622-AR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
951103-8622-AR
Connectors Board to Board, PCB Mt Pin Hders & Recept 951103-8622-AR
7010386552 70200303967 3/PS/BMT/2MM/1R/STR/ PTH/4.0/2.

7010386552 70200303967 3/PS/BMT/2MM/1R/STR/PTH/4.0/2.

Buy Now
Headers, Male Pins - 3M156413-03-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156413-03-ND
Headers, Male Pins 3M156413-03-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 19-951103-8622-AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-951103-8622-AR-ND
Headers, Male Pins 19-951103-8622-AR-ND
PIN STRIP HEADER 3 POSITION

PIN STRIP HEADER 3 POSITION

Buy Now Datasheet
Header, Pin, 3 Position, 1Row, 2Mm; Connector Systems 3M - 34P9646 - Newark, An Avnet Company
Chicago, IL, United States
Header, Pin, 3 Position, 1Row, 2Mm; Connector Systems 3M
34P9646
Header, Pin, 3 Position, 1Row, 2Mm; Connector Systems 3M 34P9646
HEADER, PIN, 3 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:951 Series; Contact Material:Copper RoHS Compliant: Yes

HEADER, PIN, 3 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:951 Series; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 951103-8622-AR 3M156413-03-ND 19-951103-8622-AR-ND 34P9646
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Male Pins Headers, Male Pins Header, Pin, 3 Position, 1Row, 2Mm; Connector Systems 3M
Connector Type Board to Board Connector Header Connector; Header Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCN-FL4G-P - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Hard Metric Backplane Connectors - 100668-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details