3M Headers, Male Pins 951102-7622-AR

Description
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M156414-02-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156414-02-ND
Headers, Male Pins 3M156414-02-ND
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 19-951102-7622-AR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-951102-7622-AR-ND
Headers, Male Pins 19-951102-7622-AR-ND
PIN STRIP HEADER 2 POSITION

PIN STRIP HEADER 2 POSITION

Buy Now Datasheet
70200302969 951102-7622-Ar =2/ps/bmt/2Mm/1R/ra/pth/4.0/2.8/aufl/rc Rohs Compliant 3M - 82AC2053 - Newark, An Avnet Company
Chicago, IL, United States
70200302969 951102-7622-Ar =2/ps/bmt/2Mm/1R/ra/pth/4.0/2.8/aufl/rc Rohs Compliant 3M
82AC2053
70200302969 951102-7622-Ar =2/ps/bmt/2Mm/1R/ra/pth/4.0/2.8/aufl/rc Rohs Compliant 3M 82AC2053
70200302969 951102-7622-AR =2/PS/BMT/2MM/1R/RA/ PTH/4.0/2.8/AUFL/RC ROHS COMPLIANT: YES

70200302969 951102-7622-AR =2/PS/BMT/2MM/1R/RA/PTH/4.0/2.8/AUFL/RC ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems 3M - 34P9640 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems 3M
34P9640
Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems 3M 34P9640
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:951 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:951 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M156414-02-ND 19-951102-7622-AR-ND 82AC2053 34P9640
Product Name Headers, Male Pins Headers, Male Pins 70200302969 951102-7622-Ar =2/ps/bmt/2Mm/1R/ra/pth/4.0/2.8/aufl/rc Rohs Compliant 3M Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems 3M
Connector Type Header Connector; Header Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data