3M Headers, Receptacles, Female Sockets 950510-6102-AR

Description
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M9405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M9405-ND
Headers, Receptacles, Female Sockets 3M9405-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Socket Header, 10 Position, 1Row, 2Mm; Connector Systems 3M - 34P9579 - Newark, An Avnet Company
Chicago, IL, United States
Socket Header, 10 Position, 1Row, 2Mm; Connector Systems 3M
34P9579
Socket Header, 10 Position, 1Row, 2Mm; Connector Systems 3M 34P9579
SOCKET HEADER, 10 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:950 Series; Contact Material:Copper RoHS Compliant: Yes

SOCKET HEADER, 10 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:950 Series; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M9405-ND 34P9579
Product Name Headers, Receptacles, Female Sockets Socket Header, 10 Position, 1Row, 2Mm; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data