"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
BOARD CONNECTOR, 4 CONTACT(S), 1 ROW(S), FEMALE, RIGHT ANGLE, SOLDER TERMINAL, SOCKET
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M9367-ND | 24AK1672 |
| Product Name | Headers, Receptacles, Female Sockets | Board Connector, 4 Contact(S), 1 Row(S), Female, Right Angle, Solder Terminal, Socket 3M |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 1000 volts |