"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
3M Boardmount Socket, 950 Series, 95045
CONN RCPT 50P 0.079 GOLD PCB R/A
DE500028019 950450-5002-AR=50/SK
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M9262-ND | 950450-5002-AR | 950450-5002-AR | 34P9528 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | De500028019 950450-5002-Ar=50/skt/bmt/2Mm/2R/ra/pth/2.6/10U/rc 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |