3M Headers, Receptacles, Female Sockets 950420-6102-AR

Description
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 3M9145-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
3M9145-ND
Headers, Receptacles, Female Sockets 3M9145-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems 3M - 15P0074 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems 3M
15P0074
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems 3M 15P0074
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:950 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:950 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M9145-ND 15P0074
Product Name Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems 3M
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data