3M Tape, 54.86M X 25.4Mm, Clear, Paper; Adhesive Type 3M 950 1" X 60 YD

Description
TAPE, 54.86M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:1" RoHS Compliant: NA
Datasheet
Description
TAPE, 54.86M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:1" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 65H8360 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 25.4Mm, Clear, Paper; Adhesive Type 3M
65H8360
Tape, 54.86M X 25.4Mm, Clear, Paper; Adhesive Type 3M 65H8360
TAPE, 54.86M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:1" RoHS Compliant: NA

TAPE, 54.86M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:1" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 65H8360
Product Name Tape, 54.86M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
2.5 mil Polyimide & Silicone Adhesive Tape - 2345-1 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details