3M Terminals - Spade Connectors 94875

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94875-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94875-01-ND
Terminals - Spade Connectors 94875-01-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94875
Terminals 94875
Terminals SS-32-8-P VINYL FORK SOLD PER EACH PIECE

Terminals SS-32-8-P VINYL FORK SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M - 95C2865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M
95C2865
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M 95C2865
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94875-01-ND 94875 95C2865
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details