3M Terminals - Spade Connectors 94869

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94869-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94869-01-ND
Terminals - Spade Connectors 94869-01-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M - 95C2863 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
95C2863
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M 95C2863
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10 RoHS Compliant: No

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 94869-01-ND 95C2863
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details