3M Terminals - Spade Connectors 94865

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94865-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94865-01-ND
Terminals - Spade Connectors 94865-01-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94865
Terminals 94865
Terminals LOCKING FORK VINYL SOLD PER EACH PIECE

Terminals LOCKING FORK VINYL SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M - 95C2861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M
95C2861
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M 95C2861
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: No

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Highland Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94865-01-ND 94865 95C2861
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details