3M Terminals - Spade Connectors 94864

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94864-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94864-01-ND
Terminals - Spade Connectors 94864-01-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Product Range 3M - 82H1259 - Newark, An Avnet Company
Chicago, IL, United States
Product Range 3M
82H1259
Product Range 3M 82H1259
Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:#6; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94864
Terminals 94864
Terminals SS-31-6-NB NYL FRK SOLD PER EACH PIECE

Terminals SS-31-6-NB NYL FRK SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94864-01-ND 82H1259 94864
Product Name Terminals - Spade Connectors Product Range 3M Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details