Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
9485PC 4" X 60 YD -- ADHESIVE TRANSFER TAPE 9485PC CLEAR, 4 IN X 60 YD 3M
3M
Adhesive Transfer Tape 9485Pc Clear, 4 In X 60 Yd 3M
9485PC 4" X 60 YD
Description
ADHESIVE TRANSFER TAPE 9485PC CLEAR, 4 IN X 60 YD
Newark, An Avnet Company
Done
Description
ADHESIVE TRANSFER TAPE 9485PC CLEAR, 4 IN X 60 YD
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Adhesive Transfer Tape 9485Pc Clear, 4 In X 60 Yd 3M
01AC7561
Adhesive Transfer Tape 9485Pc Clear, 4 In X 60 Yd 3M
01AC7561
ADHESIVE TRANSFER TAPE 9485PC CLEAR, 4 IN X 60 YD
ADHESIVE TRANSFER TAPE 9485PC CLEAR, 4 IN X 60 YD
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
01AC7561
Product Name
Adhesive Transfer Tape 9485Pc Clear, 4 In X 60 Yd 3M
Type
Transfer
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll
9772-30 100MM X 10M
Specs
Type
Adhesive; Double- Sided
Color
Copper
Adhesive
Acrylic
View Details
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details
RS Components, Ltd.
Foam Tapes
1612924
Specs
Type
Adhesive; Double- Sided
Color
Black
Width
0.2362 inches (6 mm)
View Details
Pexco
Enflon® Pressure Sensistive Tape
Specs
Type
Adhesive; Single; Double- Sided
Features
Dielectric / Insulating; Protective
Width
0.5000 to 12 inches (12.7 to 305 mm)
View Details