3M Adhesive Transfer Tape , 2 In X 60 Yd 3M 9485PC 2" X 60 YD

Description
Adhesive Transfer Tape , 2 in x 60 yd
Description
Adhesive Transfer Tape , 2 in x 60 yd

Suppliers

Company
Product
Description
Supplier Links
Adhesive Transfer Tape , 2 In X 60 Yd 3M - 29K7717 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Transfer Tape , 2 In X 60 Yd 3M
29K7717
Adhesive Transfer Tape , 2 In X 60 Yd 3M 29K7717
Adhesive Transfer Tape , 2 in x 60 yd

Adhesive Transfer Tape , 2 in x 60 yd

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 29K7717
Product Name Adhesive Transfer Tape , 2 In X 60 Yd 3M
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Foam Tapes - 1612933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details