3M Quick Connects, Quick Disconnect Connectors 94837

Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94837-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94837-01-ND
Quick Connects, Quick Disconnect Connectors 94837-01-ND
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In Yellow; Product Range 3M - 95C2859 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range 3M
95C2859
Terminal, Male Disconnect, 0.25In Yellow; Product Range 3M 95C2859
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94837-01-ND 95C2859
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In Yellow; Product Range 3M
Gender Male / Plug
Unlock Full Specs
to access all available technical data