3M Quick Connects, Quick Disconnect Connectors 94833

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M160924-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M160924-ND
Quick Connects, Quick Disconnect Connectors 3M160924-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 94833 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94833
Terminals 94833
Terminals 73F-250-32-P VNYL SOLD PER EACH PIECE

Terminals 73F-250-32-P VNYL SOLD PER EACH PIECE

Buy Now
Terminal Female Disconnect 0.25In Yellow; Product Range 3M - 95C2857 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range 3M
95C2857
Terminal Female Disconnect 0.25In Yellow; Product Range 3M 95C2857
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M160924-ND 94833 95C2857
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal Female Disconnect 0.25In Yellow; Product Range 3M
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details