3M Quick Connects, Quick Disconnect Connectors 94832

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94832-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94832-01-ND
Quick Connects, Quick Disconnect Connectors 94832-01-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94832
Terminals 94832
Terminals BUTTED SEAM 10-12AWG SOLD PER EACH PIECE

Terminals BUTTED SEAM 10-12AWG SOLD PER EACH PIECE

Buy Now Datasheet
Terminal Female Disconnect 0.25In Yellow; Product Range 3M - 95C2856 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range 3M
95C2856
Terminal Female Disconnect 0.25In Yellow; Product Range 3M 95C2856
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94832-01-ND 94832 95C2856
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal Female Disconnect 0.25In Yellow; Product Range 3M
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Specs
Connector Type Automotive Connector
View Details