3M Quick Connects, Quick Disconnect Connectors 94831

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M157434-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M157434-ND
Quick Connects, Quick Disconnect Connectors 3M157434-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range 3M - 82H1231 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range 3M
82H1231
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range 3M 82H1231
MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - 94831 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94831
Terminals 94831
Terminals 73F-250-32-NBL NYL SOLD PER EACH PIECE

Terminals 73F-250-32-NBL NYL SOLD PER EACH PIECE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157434-ND 82H1231 94831
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range 3M Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data