3M Quick Connects, Quick Disconnect Connectors 94827

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94827-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94827-01-ND
Quick Connects, Quick Disconnect Connectors 94827-01-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M - 82H1229 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M
82H1229
Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M 82H1229
MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - 94827 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94827
Terminals 94827
Terminals QUICK DISCONNCT TERM SOLD PER EACH PIECE

Terminals QUICK DISCONNCT TERM SOLD PER EACH PIECE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94827-01-ND 82H1229 94827
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range 3M Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details