3M Quick Connects, Quick Disconnect Connectors 94825

Description
"0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M160920-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M160920-ND
Quick Connects, Quick Disconnect Connectors 3M160920-ND
"0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 94825 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94825
Terminals 94825
Terminals 72M-187-20-P VINYL SOLD PER EACH PIECE

Terminals 72M-187-20-P VINYL SOLD PER EACH PIECE

Buy Now
Terminal, Male Disconnect, 0.187In, Blue; Product Range 3M - 78H3373 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Blue; Product Range 3M
78H3373
Terminal, Male Disconnect, 0.187In, Blue; Product Range 3M 78H3373
TERMINAL, MALE DISCONNECT, 0.187IN, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.187IN, BLUE; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M160920-ND 94825 78H3373
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Male Disconnect, 0.187In, Blue; Product Range 3M
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details