3M Quick Connects, Quick Disconnect Connectors 94821

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94821-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94821-01-ND
Quick Connects, Quick Disconnect Connectors 94821-01-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 94821 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94821
Terminals 94821
Terminals 72F-250-32-P VINYL SOLD PER EACH PIECE

Terminals 72F-250-32-P VINYL SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In Blue; Product Range 3M - 95C2852 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range 3M
95C2852
Terminal, Female Disconnect, 0.25In Blue; Product Range 3M 95C2852
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94821-01-ND 94821 95C2852
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.25In Blue; Product Range 3M
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data