3M Quick Connects, Quick Disconnect Connectors 94820

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94820-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94820-01-ND
Quick Connects, Quick Disconnect Connectors 94820-01-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-94820
Electronic Connector 392-94820
Blue Nylon Insulated Female Crimp Terminal 14-16AWG Product overview: 94820 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-94820 can be used for catalog matching and distributor lookup.

Blue Nylon Insulated Female Crimp Terminal 14-16AWG Product overview: 94820 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-94820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 94820 - 1151503-94820 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 94820
1151503-94820
Terminals - 94820 1151503-94820
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151503-94820 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Brass Gender: Female Length: 22.098 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Fully Insulated Tab Width: 6.35 mm Tab Thickness: 812.8 µm Insulation Diameter: 3.683 mm Material: Brass Weight: 1.000001 g Width: 6.35 mm Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Free Hanging RoHS: Compliant Schedule B: 8536904000 REACH SVHC: Unknown Wire/Cable Gauge: -14 AWG Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG Terminal Material: Brass

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151503-94820
Packaging: Bulk
Color: Blue
Termination: Crimp
Contact Material: Brass
Gender: Female
Length: 22.098 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Insulation: Fully Insulated
Tab Width: 6.35 mm
Tab Thickness: 812.8 µm
Insulation Diameter: 3.683 mm
Material: Brass
Weight: 1.000001 g
Width: 6.35 mm
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Schedule B: 8536904000
REACH SVHC: Unknown
Wire/Cable Gauge: -14 AWG
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 14 AWG
Terminal Material: Brass

Buy Now
Terminals - 94820 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94820
Terminals 94820
Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In Blue; Product Range 3M - 95C2851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range 3M
95C2851
Terminal, Female Disconnect, 0.25In Blue; Product Range 3M 95C2851
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94820-01-ND 392-94820 1151503-94820 94820 95C2851
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals - 94820 Terminals Terminal, Female Disconnect, 0.25In Blue; Product Range 3M
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products