3M Quick Connects, Quick Disconnect Connectors 94816

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94816-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94816-01-ND
Quick Connects, Quick Disconnect Connectors 94816-01-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94816
Terminals 94816
Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Blue; Product Range 3M - 78H3372 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Blue; Product Range 3M
78H3372
Terminal, Female Disconnect, 0.187In Blue; Product Range 3M 78H3372
TERMINAL, FEMALE DISCONNECT, 0.187IN BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN BLUE; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94816-01-ND 94816 78H3372
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.187In Blue; Product Range 3M
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details