3M Quick Connects, Quick Disconnect Connectors 94812

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94812-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94812-01-ND
Quick Connects, Quick Disconnect Connectors 94812-01-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 94812 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94812
Terminals 94812
Terminals 71M-250-32-P VINYL SOLD PER EACH PIECE

Terminals 71M-250-32-P VINYL SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Red; Product Range 3M - 95C2849 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Red; Product Range 3M
95C2849
Terminal, Male Disconnect, 0.25In, Red; Product Range 3M 95C2849
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Highland Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94812-01-ND 94812 95C2849
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Male Disconnect, 0.25In, Red; Product Range 3M
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
AC Micro (Dual Key) receptacle - 888R-M5AC2-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details