3M Quick Connects, Quick Disconnect Connectors 94810

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94810-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94810-01-ND
Quick Connects, Quick Disconnect Connectors 94810-01-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M - 82H1220 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
82H1220
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M 82H1220
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - 94810 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94810
Terminals 94810
Terminals 71M-250-32-NBL NYL SOLD PER EACH PIECE

Terminals 71M-250-32-NBL NYL SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94810-01-ND 82H1220 94810
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data