3M Quick Connects, Quick Disconnect Connectors 94808

Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94808-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94808-01-ND
Quick Connects, Quick Disconnect Connectors 94808-01-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 0.187In, Red; Product Range 3M - 95C2847 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Red; Product Range 3M
95C2847
Terminal, Male Disconnect, 0.187In, Red; Product Range 3M 95C2847
TERMINAL, MALE DISCONNECT, 0.187IN, RED; Product Range:94808 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.187IN, RED; Product Range:94808 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

Supplier's Site Datasheet
Terminals - 94808 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
94808
Terminals 94808
Terminals 71M-187-20-P VINYL SOLD PER EACH PIECE

Terminals 71M-187-20-P VINYL SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94808-01-ND 95C2847 94808
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.187In, Red; Product Range 3M Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data