3M Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 94803

Description
7010349256 80611253032 71F-250-32-NL NYL DIS ECON 100
Request a Quote Datasheet
Description
7010349256 80611253032 71F-250-32-NL NYL DIS ECON 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 94803 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
94803
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 94803
7010349256 80611253032 71F-250-32-NL NYL DIS ECON 100

7010349256 80611253032 71F-250-32-NL NYL DIS ECON 100

Buy Now
Quick Connects, Quick Disconnect Connectors - 94803-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94803-01-ND
Quick Connects, Quick Disconnect Connectors 94803-01-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.25In, Red; Product Range 3M - 95C2844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range 3M
95C2844
Terminal, Female Disconnect, 0.25In, Red; Product Range 3M 95C2844
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94803
Terminals 94803
Terminals FEM INSLTD BUTT SEAM 22-18AWG BAG OF 100

Terminals FEM INSLTD BUTT SEAM 22-18AWG BAG OF 100

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94803 94803-01-ND 95C2844 94803
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.25In, Red; Product Range 3M Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details