3M Quick Connects, Quick Disconnect Connectors 94802

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 3M157432-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
3M157432-ND
Quick Connects, Quick Disconnect Connectors 3M157432-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M - 82H1216 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
82H1216
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M 82H1216
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157432-ND 82H1216
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details