3M Quick Connects, Quick Disconnect Connectors 94800

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94800-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94800-01-ND
Quick Connects, Quick Disconnect Connectors 94800-01-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Red; Product Range 3M - 95C2843 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range 3M
95C2843
Terminal, Female Disconnect, 0.187In Red; Product Range 3M 95C2843
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94800-01-ND 95C2843
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187In Red; Product Range 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data