3M Quick Connects, Quick Disconnect Connectors 94799

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 94799-01-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
94799-01-ND
Quick Connects, Quick Disconnect Connectors 94799-01-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Red; Product Range 3M - 95C2842 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range 3M
95C2842
Terminal, Female Disconnect, 0.187In Red; Product Range 3M 95C2842
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:Highland Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94799
Terminals 94799
Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Terminals FEMALE DISCONN NYLON SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94799-01-ND 95C2842 94799
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187In Red; Product Range 3M Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers