3M Terminals - Spade Connectors 94783

Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94783-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94783-01-ND
Terminals - Spade Connectors 94783-01-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M - 95C2838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M
95C2838
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M 95C2838
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94783
Terminals 94783
Terminals 33-8-P VNYL FRK ECON SOLD PER EACH PIECE

Terminals 33-8-P VNYL FRK ECON SOLD PER EACH PIECE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94783-01-ND 95C2838 94783
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details