3M Terminals - Spade Connectors 94780

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160909-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160909-ND
Terminals - Spade Connectors 3M160909-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Terminal, Spade/fork, #6, Crimp, Blue; Product Range 3M - 78H3367 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Blue; Product Range 3M
78H3367
Terminal, Spade/fork, #6, Crimp, Blue; Product Range 3M 78H3367
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:94780 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:94780 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94780
Terminals 94780
Terminals NYLON FORK ECON SOLD PER EACH PIECE

Terminals NYLON FORK ECON SOLD PER EACH PIECE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160909-ND 78H3367 94780
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #6, Crimp, Blue; Product Range 3M Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details