3M Spade Connectors 94778

Description
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG
Request a Quote Datasheet
Description
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 3M160907-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
3M160907-ND
Spade Connectors 3M160907-ND
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG

Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M - 78H3366 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
78H3366
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M 78H3366
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:-; Stud Size - Imperial:10; Stud Size - Metric:M5; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:-; Stud Size - Imperial:10; Stud Size - Metric:M5; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M160907-ND 78H3366
Product Name Spade Connectors Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details