3M Terminals - Spade Connectors 94777

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94777-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94777-01-ND
Terminals - Spade Connectors 94777-01-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M - 95C2836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M
95C2836
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M 95C2836
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94777
Terminals 94777
Terminals 32-8-P VNYL FORK SOLD PER EACH PIECE

Terminals 32-8-P VNYL FORK SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94777-01-ND 95C2836 94777
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details