3M Terminals - Spade Connectors 94776

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160906-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160906-ND
Terminals - Spade Connectors 3M160906-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94776
Terminals 94776
Terminals 32-8-NB NYL FORK SOLD PER EACH PIECE

Terminals 32-8-NB NYL FORK SOLD PER EACH PIECE

Buy Now
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M - 78H3365 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M
78H3365
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M 78H3365
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:94776 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:94776 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160906-ND 94776 78H3365
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data