3M Terminals - Spade Connectors 94773

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 94773-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
94773-01-ND
Terminals - Spade Connectors 94773-01-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94773
Terminals 94773
Terminals 32-10-P VNYL FORK SOLD PER EACH PIECE

Terminals 32-10-P VNYL FORK SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M - 95C2834 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
95C2834
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M 95C2834
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10 RoHS Compliant: No

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 94773-01-ND 94773 95C2834
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data