3M Terminals - Spade Connectors 94772

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160904-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160904-ND
Terminals - Spade Connectors 3M160904-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Spade/fork, Stud 10, Crimp, Blue; Product Range 3M - 78H3363 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, Stud 10, Crimp, Blue; Product Range 3M
78H3363
Terminal, Spade/fork, Stud 10, Crimp, Blue; Product Range 3M 78H3363
TERMINAL, SPADE/FORK, STUD 10, CRIMP, BLUE; Product Range:94772 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, STUD 10, CRIMP, BLUE; Product Range:94772 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 3M160904-ND 78H3363
Product Name Terminals - Spade Connectors Terminal, Spade/fork, Stud 10, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data