3M Terminals - Spade Connectors 94768

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160902-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160902-ND
Terminals - Spade Connectors 3M160902-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94768
Terminals 94768
Terminals 31-6-NB NYL FORK SOLD PER EACH PIECE

Terminals 31-6-NB NYL FORK SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M - 78H3361 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M
78H3361
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M 78H3361
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:94768 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:94768 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160902-ND 94768 78H3361
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details