3M Ring Connectors 94752

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 3M160894-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M160894-ND
Ring Connectors 3M160894-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow, 12-10Awg; Stud Size - Metric 3M - 78H3359 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow, 12-10Awg; Stud Size - Metric 3M
78H3359
Terminal, Ring Tongue, #8, Crimp, Yellow, 12-10Awg; Stud Size - Metric 3M 78H3359
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M160894-ND 78H3359
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow, 12-10Awg; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data