Win Source Part Number: 1381253-94751
Category: Connectors, Interconnects>Termin
Series: Highland™
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper, ETP
Material - Insulation: Vinyl
Standard Package: 50 pcs
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.280" (7.11mm)
Length - Overall: 0.980" (24.89mm)
Insulation: Insulated
Insulation Diameter: 0.250" (6.35mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Ring Tongue Terminal 10-12AWG Box Product overview: 94751 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-94751 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:-; Insulator Material:Vinyl RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1381253-94751 | 94751-01-ND | 394-94751 | 82H1190 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Electronic Connector | Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric 3M |
| Termination | Crimp | Circular |