3M Tape, Foam, Clear, 2Inx60Yd; Adhesive Type 3M 9473PC CLEAR (2"X60YDS)

Description
TAPE, FOAM, CLEAR, 2INX60YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Clear; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.864m; Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
TAPE, FOAM, CLEAR, 2INX60YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Clear; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.864m; Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Foam, Clear, 2Inx60Yd; Adhesive Type 3M - 93K5569 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Foam, Clear, 2Inx60Yd; Adhesive Type 3M
93K5569
Tape, Foam, Clear, 2Inx60Yd; Adhesive Type 3M 93K5569
TAPE, FOAM, CLEAR, 2INX60YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Clear; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.864m; Colour:Transparent RoHS Compliant: Yes

TAPE, FOAM, CLEAR, 2INX60YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Clear; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.864m; Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 93K5569
Product Name Tape, Foam, Clear, 2Inx60Yd; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Clear Polyethylene Surface Protection - 03001-048C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers