3M Ring Connectors 94736

Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 94736-01-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
94736-01-ND
Ring Connectors 94736-01-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric 3M - 82H1180 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric 3M
82H1180
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric 3M 82H1180
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:94736 Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:94736 Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94736-01-ND 82H1180
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details