3M Ring Connectors 94730

Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 3M160884-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M160884-ND
Ring Connectors 3M160884-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg, Blue; Stud Size - Metric 3M
82H1176
Terminal, Ring Tongue, 1/4", 14Awg, Blue; Stud Size - Metric 3M 82H1176
TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M160884-ND 82H1176
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 14Awg, Blue; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data