3M Terminals - Ring Connectors 94729

Description
CONN RING CIR 14-16AWG #10 1=1PC
Request a Quote Datasheet
Description
CONN RING CIR 14-16AWG #10 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 94729-01-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
94729-01-ND
Terminals - Ring Connectors 94729-01-ND
CONN RING CIR 14-16AWG #10 1=1PC

CONN RING CIR 14-16AWG #10 1=1PC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94729
Terminals 94729
Terminals 12-10-P VNYL RING SOLD PER EACH PIECE

Terminals 12-10-P VNYL RING SOLD PER EACH PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 94729-01-ND 94729
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details