3M Ring Connectors 94725

Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 94725-01-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
94725-01-ND
Ring Connectors 94725-01-ND
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M - 95C2828 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M
95C2828
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M 95C2828
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: No

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:#6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94725-01-ND 95C2828
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details