3M Ring Connectors 94724

Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 94724-01-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
94724-01-ND
Ring Connectors 94724-01-ND
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M - 78H3352 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M
78H3352
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M 78H3352
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Orange; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Orange; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94724-01-ND 78H3352
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data