3M Ring Connectors 94719

Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 94719-01-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
94719-01-ND
Ring Connectors 94719-01-ND
Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric 3M - 95C2827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric 3M
95C2827
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric 3M 95C2827
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:1/4 RoHS Compliant: No

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:1/4 RoHS Compliant: No

Supplier's Site Datasheet
Ring Tongue, Vinyl Insulated Butted Seam 22-18, 94719, 11-14S-P Specialty Bag Rohs Compliant 3M - 82AC2051 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue, Vinyl Insulated Butted Seam 22-18, 94719, 11-14S-P Specialty Bag Rohs Compliant 3M
82AC2051
Ring Tongue, Vinyl Insulated Butted Seam 22-18, 94719, 11-14S-P Specialty Bag Rohs Compliant 3M 82AC2051
RING TONGUE, VINYL INSULATED BUTTED SEAM 22-18, 94719, 11-14S-P SPECIALTY BAG ROHS COMPLIANT: YES

RING TONGUE, VINYL INSULATED BUTTED SEAM 22-18, 94719, 11-14S-P SPECIALTY BAG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94719-01-ND 95C2827 82AC2051
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric 3M Ring Tongue, Vinyl Insulated Butted Seam 22-18, 94719, 11-14S-P Specialty Bag Rohs Compliant 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data