3M Adhesive Tapes 9469PC

Description
3M Adhesive Transfer Tape 9469PC, Trans
Request a Quote Datasheet
Description
3M Adhesive Transfer Tape 9469PC, Trans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 9469PC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
9469PC
Adhesive Tapes 9469PC
3M Adhesive Transfer Tape 9469PC, Trans

3M Adhesive Transfer Tape 9469PC, Trans

Buy Now
Double Sided Tape, Acrylic, 54.9Mx9.53Mm; Tape Type 3M - 52R8750 - Newark, An Avnet Company
Chicago, IL, United States
Double Sided Tape, Acrylic, 54.9Mx9.53Mm; Tape Type 3M
52R8750
Double Sided Tape, Acrylic, 54.9Mx9.53Mm; Tape Type 3M 52R8750
DOUBLE SIDED TAPE, ACRYLIC, 54.9MX9.53MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:54.86m; Tape Length - Imperial:179.99ft; Tape Colour:Natural;RoHS Compliant: NA

DOUBLE SIDED TAPE, ACRYLIC, 54.9MX9.53MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:54.86m; Tape Length - Imperial:179.99ft; Tape Colour:Natural;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes
Product Number 9469PC 52R8750
Product Name Adhesive Tapes Double Sided Tape, Acrylic, 54.9Mx9.53Mm; Tape Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 1612930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
E-Z Peel™ Discs - EZ00594 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details