3M Clothing, Hi-Viz Vest, Yellow; Clothing Style 3M 94617-80030T

Description
CLOTHING, HI-VIZ VEST, YELLOW; Clothing Style:Hi Vis Jacket; Clothing Colour:Yellow; Clothing Size:Adjustable to Fit; Clothing Material:70% Polyester, 30% Cotton; Product Range:94617 Series RoHS Compliant: NA
Datasheet
Description
CLOTHING, HI-VIZ VEST, YELLOW; Clothing Style:Hi Vis Jacket; Clothing Colour:Yellow; Clothing Size:Adjustable to Fit; Clothing Material:70% Polyester, 30% Cotton; Product Range:94617 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clothing, Hi-Viz Vest, Yellow; Clothing Style 3M - 55X4005 - Newark, An Avnet Company
Chicago, IL, United States
Clothing, Hi-Viz Vest, Yellow; Clothing Style 3M
55X4005
Clothing, Hi-Viz Vest, Yellow; Clothing Style 3M 55X4005
CLOTHING, HI-VIZ VEST, YELLOW; Clothing Style:Hi Vis Jacket; Clothing Colour:Yellow; Clothing Size:Adjustable to Fit; Clothing Material:70% Polyester, 30% Cotton; Product Range:94617 Series RoHS Compliant: NA

CLOTHING, HI-VIZ VEST, YELLOW; Clothing Style:Hi Vis Jacket; Clothing Colour:Yellow; Clothing Size:Adjustable to Fit; Clothing Material:70% Polyester, 30% Cotton; Product Range:94617 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 55X4005
Product Name Clothing, Hi-Viz Vest, Yellow; Clothing Style 3M
Clothing Type Jacket/Coat; Hi Vis Jacket
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear - 599815 - Qosina Corp.
Specs
Clothing Type Gloves
Material Vinyl/PVC
Industry Labratory
View Details